Status: | Active |
---|---|
Series: | DS4520 |
RoHS: | Unknown |
Programmable Replacement for Mechanical Jumpers and Switches |
Nine NV Input/Output Pins |
64-Byte NV User Memory (EEPROM) |
I²C-Compatible Serial Interface |
Up to 8 Devices Can be Multidropped on the Same I²C Bus |
Open-Drain Outputs with Configurable Pullups |
Outputs Capable of Sinking 12mA |
Low Power Consumption |
Wide Operating Voltage (2.7V to 5.5V) |
Operating Temperature Range: -40°C to +85°C |
Interface | Serial - I2C Compatible |
---|---|
I/O | 9 |
Drive Current (mA) | 12 |
VSUPPLY (V) (min) | 2.7 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 1.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
9-Bit I²C Nonvolatile I/O Expa | Analog Devices |
I/O Expander, 9Bit, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS4520E+TRL ?
Additional datasheets, footprints and schematics for DS4520E+TRL are listed on our Part Details page. You can also find images and similar parts to DS4520E+TRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS4520E+TRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS4520E+TRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS4520E+TRL you can contact the distributor directly for product support, shipping queries etc.
Is the DS4520E+TRL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS4520E+TRL have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS4520E+TRL .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS4520E+TRL often in real-time on the comparison pages.
What if I can't find stock of DS4520E+TRL ?
You can fill out our help required form which you can use to request a quote for DS4520E+TRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.