Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 5.25V |
No. of Outputs | 4Outputs |
Output Voltage | 70V |
Output Current | 600mA |
Driver Case Style | DIP |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3668 |
Device Type | Peripheral |
No. of Pins | 16Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 3V to 5.25V |
Termination Type | Through Hole |
IC: power switch | Transfer Multisort Elektronik |
Quad fault protected peripheral driver | Texas Instruments |
Quad Fault Protected Periph. Driver PDIP | RS |
Ic, Peripheral Driver, 4Ch, 0.6A, Dip16 | Newark Electronics |
IC, PERIPHERAL DRIVER, 4CH, 0.6A, DIP16 | element14 |
Where can I find additional details, specifications and documents for a DS3668N/NOPB .?
Additional datasheets, footprints and schematics for DS3668N/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS3668N/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3668N/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3668N/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS3668N/NOPB . fall under?
The DS3668N/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS3668N/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3668N/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DS3668N/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3668N/NOPB . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Texas Instruments, RS, Newark Electronics and element14 have stock available or on a lead time for DS3668N/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3668N/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DS3668N/NOPB .?
You can fill out our help required form which you can use to request a quote for DS3668N/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.