DS25BR110TSD/NOPB . Semiconductors - ICs by Texas Instruments

BUFFER LVDS 3.125GBPS POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.27

Distributor Stock
Logo for Farnell
Farnell
from US$4.93
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.27
44,179
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.12
859
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.13
-
Buy Now
Logo for element14
element14
from US$5.39
-
Buy Now

Specifications

Device Type Differential Buffer
Peak-to-Peak Jitter Max 150ps
Supply Current Max 43mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style LLP
No. of Pins 8Pins
Signaling Rate 3.125Gbps
Signal Input Type CML LVDS LVPECL
Output Level Type LVDS
ESD HBM 7kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifier Type Buffer
Base Number 25
No. of Amplifiers 1Amplifiers
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

3.125-Gbps LVDS buffer with receive equalization | Texas Instruments
Buffer Lvds 3.125Gbps, Powerwise | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS25BR110TSD/NOPB .?

Additional datasheets, footprints and schematics for DS25BR110TSD/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS25BR110TSD/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS25BR110TSD/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS25BR110TSD/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS25BR110TSD/NOPB . fall under?

The DS25BR110TSD/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS25BR110TSD/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS25BR110TSD/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the DS25BR110TSD/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS25BR110TSD/NOPB . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS25BR110TSD/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS25BR110TSD/NOPB . often in real-time on the comparison pages.

What if I can't find stock of DS25BR110TSD/NOPB .?

You can fill out our help required form which you can use to request a quote for DS25BR110TSD/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay