Status: | Active |
---|---|
Series: | DS2482-100 |
RoHS: | Unknown |
Allows Easy Interface Between a I2C Microport and a 1-Wire Slave I2C Host Interface Supports 100kHz and 400kHz I2C Communication Speeds 1-Wire Master IO with Selectable Active or Passive 1-Wire Pullup Provides Reset/Presence, 8-Bit, Single-Bit, and 3-Bit 1-Wire IO Sequences Standard and Overdrive 1-Wire Communication Speeds Two Address Inputs for I2C Address Assignment |
I2C Host Interface Supports 100kHz and 400kHz I2C Communication Speeds |
1-Wire Master IO with Selectable Active or Passive 1-Wire Pullup |
Provides Reset/Presence, 8-Bit, Single-Bit, and 3-Bit 1-Wire IO Sequences |
Standard and Overdrive 1-Wire Communication Speeds |
Two Address Inputs for I2C Address Assignment |
Minimizes Line Noise Reducing System EMI Slew-Controlled 1-Wire Edges |
Slew-Controlled 1-Wire Edges |
Supports EEPROMs, Temperature Sensors, or Other 1-Wire Slaves That Have Momentary High Source Current Modes Strong 1-Wire Pullup Provided by an Internal Low-Impedance Signal Path PCTLZ Output to Optionally Control an External MOSFET for Stronger Pullup Requirements |
Strong 1-Wire Pullup Provided by an Internal Low-Impedance Signal Path |
PCTLZ Output to Optionally Control an External MOSFET for Stronger Pullup Requirements |
Operating Range: 2.9V to 5.5V, -40°C to +85°C |
8-Pin (150 mils) SO and 9-Bump WLP Packages |
Functions | 1-Wire Bridge |
---|---|
VSUPPLY (V) | 2.9 to 5.5 |
Package/Pins | SOIC (N)/8WLP/9 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 0.91 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | I2C to 1-Wire |
---|---|
Supply Voltage Min | 2.9V |
Supply Voltage Max | 5.5V |
Interface Case Style | WLP |
No. of Pins | 9Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
I2C TO 1-WIRE BRIDGE, -40 TO 85DEG C | element14 |
Interface Bridge, -40 To 85Deg C, Wlp-9 | Newark Electronics |
Single-Channel 1-Wire Master | Analog Devices |
Where can I find additional details, specifications and documents for a DS2482X-100+T ?
Additional datasheets, footprints and schematics for DS2482X-100+T are listed on our Part Details page. You can also find images and similar parts to DS2482X-100+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2482X-100+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2482X-100+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2482X-100+T you can contact the distributor directly for product support, shipping queries etc.
Is the DS2482X-100+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2482X-100+T have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for DS2482X-100+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2482X-100+T often in real-time on the comparison pages.
What if I can't find stock of DS2482X-100+T ?
You can fill out our help required form which you can use to request a quote for DS2482X-100+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.