Status: | Active |
---|---|
Series: | DS2431 |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.32
|
51,193
in stock
|
Buy Now | |
element14
from US$1.52
|
54,477
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
51,193
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.49
|
4,672
in stock
|
Buy Now | |
Schukat Electronic
from US$1.02
|
4,580
in stock
|
Buy Now | |
Analog Devices
from US$1.45
|
2,658
in stock
|
Buy Now |
Easily Add Traceability and Relevant Information to Any Individual System 1024 Bits of EEPROM Memory Partitioned Into Four Pages of 256 Bits Individual Memory Pages Can Be Permanently Write Protected or Put in EPROM-Emulation Mode (Write to 0) Switchpoint Hysteresis and Filtering to Optimize Performance in the Presence of Noise |
1024 Bits of EEPROM Memory Partitioned Into Four Pages of 256 Bits |
Individual Memory Pages Can Be Permanently Write Protected or Put in EPROM-Emulation Mode (Write to 0) |
Switchpoint Hysteresis and Filtering to Optimize Performance in the Presence of Noise |
Minimalist 1-Wire Interface Lowers Cost and Interface Complexity IEC 1000-4-2 Level 4 ESD Protection (±8kV Contact, ±15kV Air, typ) Reads and Writes Over a Wide Voltage Range from 2.8V to 5.25V from -40°C to +85°C Communicates to Host with a Single Digital Signal at 15.4kbps or 125kbps |
IEC 1000-4-2 Level 4 ESD Protection (±8kV Contact, ±15kV Air, typ) |
Reads and Writes Over a Wide Voltage Range from 2.8V to 5.25V from -40°C to +85°C |
Communicates to Host with a Single Digital Signal at 15.4kbps or 125kbps |
End Equipment | Asset TrackingInventoryMedical Consumable IDPCB ID and AuthenticationPeripheral ID and ControlPrint Cartridge AuthenticationRack Card IDSecurity |
---|---|
Memory Type | EEPROM |
Memory Size | 1K x 1 |
Bus Type | 1-Wire |
VSUPPLY (V) (min) | 2.8 |
VSUPPLY (V) (max) | 5.25 |
Package/Pins | SFN/2TDFN/6TO92/3TSOC/6UCSP (R)/6ULTRA THIN SFN/2 |
BudgetaryPrice (See Notes) | 0.88 |
Status: | Unknown |
---|---|
Series: | 1Kbit 1-Wire Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial 1-Wire |
---|---|
Memory Size | 1Kbit |
EEPROM Memory Configuration | 4 x 256bit |
Clock Frequency | - |
Memory Case Style | TSOC |
No. of Pins | 6Pins |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1Kbit 1-Wire Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Interface Type | Serial 1-Wire |
EEPROM, SERIAL, 1KBIT, TSOC-6 | element14 |
Eeprom, Serial, 1Kbit, Tsoc-6 | Newark Electronics |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Ser 1-Wire 1kb TSOC6 | Schukat Electronic |
1024-Bit 1-Wire EEPROM | Analog Devices |
Where can I find additional details, specifications and documents for a DS2431P+T&R ?
Additional datasheets, footprints and schematics for DS2431P+T&R are listed on our Part Details page. You can also find images and similar parts to DS2431P+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2431P+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2431P+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2431P+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS2431P+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2431P+T&R have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for DS2431P+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2431P+T&R often in real-time on the comparison pages.
What if I can't find stock of DS2431P+T&R ?
You can fill out our help required form which you can use to request a quote for DS2431P+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.