Status: | Production |
---|---|
Series: | DS2430A |
RoHS: | Compliant |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.30
|
218
in stock
|
Buy Now | |
Schukat Electronic
from US$2.74
|
1,260
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
1,107
in stock
|
Buy Now | |
Analog Devices
from US$2.08
|
670
in stock
|
Buy Now | |
element14
from US$2.36
|
308
in stock
|
Buy Now | |
Micros
from US$2.83
|
197
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.25
|
9
in stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | 256bit 1-Wire Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial 1-Wire |
---|---|
Memory Size | 256bit |
EEPROM Memory Configuration | 32 x 8bit |
Clock Frequency | - |
Memory Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 256bit 1-Wire Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2430 |
Device Marking | DS2430A+ |
IC Generic Number | 2430 |
IC Interface Type | Serial 1-Wire |
Logic Function Number | 2430 |
Memory Density | 256bit |
Memory Type | EEPROM |
Memory Voltage Vcc | 3.3V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.8V to 6V |
EEPROM Ser 1-Wire 256b TO92 | Schukat Electronic |
Eeprom, 256Bit, 1 Wire, 5.25V, To-226Aa | Newark Electronics |
256-Bit 1-Wire EEPROM | Analog Devices |
SERIAL EEPROM, 256BIT, TO-92-3 | element14 |
IC: EEPROM memory | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DS2430A+?
Additional datasheets, footprints and schematics for DS2430A+ are listed on our Part Details page. You can also find images and similar parts to DS2430A+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2430A+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2430A+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS2430A+ fall under?
The DS2430A+ is listed under 1-Wire Memory (EPROM, EEPROM, ROM).
Can I view similar or alternative parts?
You can view similar parts to DS2430A+ when available in the 1-Wire Memory (EPROM, EEPROM, ROM) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2430A+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2430A+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS2430A+ have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Analog Devices, element14 and Farnell have stock available or on a lead time for DS2430A+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2430A+ often in real-time on the comparison pages.
What if I can't find stock of DS2430A+?
You can fill out our help required form which you can use to request a quote for DS2430A+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.