Status: | Active |
---|---|
Series: | DS1995 |
RoHS: | Unknown |
16384 bits of read/write nonvolatile memory |
256-bit scratchpad ensures integrity of data transfer |
Overdrive mode boosts communication to 142kbps |
Memory partitioned into 256-bit pages for packetizing data |
Data integrity assured with strict read/write protocols |
Operating temperature range from -40Ā°C to +70Ā°C |
Over 10 years of data retention |
Technology | iButton |
---|---|
End Equipment | Asset Management |
Memory Type | NV SRAM |
Memory Size | 16K bits |
Unique Ware | No |
Real Time Clock | No |
BudgetaryPrice (See Notes) | 9.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 16Kbit |
---|---|
Memory Type | SRAM |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Ibutton, 16Kbit, Nv Sram, Can | Newark Electronics |
IBUTTON, 16KBIT, NV SRAM, CAN | element14 |
16Kb Memory iButtonĀ® | Analog Devices |
Ser. Number-iButton 64bit 16Kb NV RAM F5 | Schukat Electronic |
Where can I find additional details, specifications and documents for a DS1995L-F5+ ?
Additional datasheets, footprints and schematics for DS1995L-F5+ are listed on our Part Details page. You can also find images and similar parts to DS1995L-F5+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1995L-F5+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1995L-F5+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1995L-F5+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1995L-F5+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1995L-F5+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Schukat Electronic have stock available or on a lead time for DS1995L-F5+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1995L-F5+ often in real-time on the comparison pages.
What if I can't find stock of DS1995L-F5+ ?
You can fill out our help required form which you can use to request a quote for DS1995L-F5+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.