iButtons
Parts from iButtons Category
THERMOCHRON IBUTTON, SRAM, 4KBIT; Memory Size:4Kbit; Memory Type:SRAM; Product Range:- RoHS Compliant: Yes
THERMOCHRON IBUTTON, SRAM, 4KBIT; Memory Size:4Kbit; Memory Type:SRAM; Product Range:-; Phthalates Compliant:To Be Advised; MSL:-; SVHC:1,2-dimethoxyethane, ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) RoHS Compliant: Yes
SERIAL NUMBER IBUTTON, ROM, 64BIT; Memory Size:64bit; Memory Type:ROM; Product Range:- RoHS Compliant: Yes
SERIAL NUMBER IBUTTON, ROM, 64BIT; Memory Size:64bit; Memory Type:ROM; Product Range:-; Phthalates Compliant:To Be Advised; MSL:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
MEMORY IBUTTON, 512B, SRAM; Memory Size:0.512KB; Memory Type:SRAM; Product Range:- RoHS Compliant: Yes
MEMORY IBUTTON, 1.024KBIT, EEPROM; Memory Size:1024bit; Memory Type:EEPROM; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
MEMORY IBUTTON, 32KB, EEPROM; Memory Size:32KB; Memory Type:EEPROM; Product Range:-; MSL:- RoHS Compliant: Yes
THERMOCHRON IBUTTON, NVSRAM, 2KBIT; Memory Size:2KB; Memory Type:NVSRAM; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
HIGH TEMP LOGGER IBUTTON, SRAM, 4KBIT ROHS COMPLIANT: YES
TEMPERATURE LOGGER IBUTTON, SRAM, 4KBIT ROHS COMPLIANT: YES
TEMP/HUMIDITY LOGGER IBUTTN, SRAM, 4KBIT ROHS COMPLIANT: YES
F5 IBUTTON, EEPROM, 512BIT; Memory Size:512bit; Memory Type:EEPROM; Product Range:-; MSL:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
TEMPERATURE IBUTTON, 16BIT, EEPROM, CAN; Memory Size:16bit; Memory Type:EEPROM; Product Range:-; MSL:- RoHS Compliant: Yes
IBUTTON, 4KBIT, NV SRAM, CAN; Memory Size:4Kbit; Memory Type:SRAM; Product Range:-; MSL:- RoHS Compliant: Yes
IBUTTON, 256BIT, EEPROM, CAN; Memory Size:256bit; Memory Type:EEPROM; Product Range:-; MSL:- RoHS Compliant: Yes
IBUTTON, 1KBIT, EEPROM, CAN; Memory Size:1Kbit; Memory Type:EEPROM; Product Range:-; MSL:- RoHS Compliant: Yes
IBUTTON, 4KBIT, EEPROM, CAN; Memory Size:4Kbit; Memory Type:EEPROM; Product Range:-; MSL:- RoHS Compliant: Yes
IBUTTON, 4KBIT, EEPROM, CAN; Memory Size:4Kbit; Memory Type:EEPROM; Product Range:-; MSL:- RoHS Compliant: Yes
IBUTTON, 1KBIT, EPROM, CAN; Memory Size:1Kbit; Memory Type:EPROM; Product Range:-; MSL:- RoHS Compliant: Yes
IBUTTON, 1KBIT, EPROM, CAN; Memory Size:1Kbit; Memory Type:EPROM; Product Range:-; MSL:- RoHS Compliant: Yes