Status: | Active |
---|---|
Series: | DS1990R |
RoHS: | Unknown |
Unique Factory-Lasered 64-Bit Registration Number Ensures Error-Free Device Selection and Absolute Traceability Because No Two Parts are Alike |
Built-In Multidrop Controller for 1-Wire Net |
Digital Identification by Momentary Contact |
Data Can Be Accessed While Affixed to Object |
Economically Communicates to Bus Master with a Single Digital Signal at 16.3kbps |
Button Shape is Self-Aligning with Cup-Shaped Probes |
Durable Stainless-Steel Case Engraved with Registration Number Withstands Harsh Environments |
Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim |
Presence Detector Acknowledges When Reader First Applies Voltage |
Technology | iButton |
---|---|
End Equipment | Electronic Access ControlGuard Tour |
Memory Type | ROM Only |
Memory Size | 64 bits |
Unique Ware | No |
Real Time Clock | No |
BudgetaryPrice (See Notes) | 1.89 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 64bit |
---|---|
Memory Type | ROM |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Serial Number Ibutton, Rom, 64Bit | Newark Electronics |
SERIAL NUMBER IBUTTON, ROM, 64BIT | element14 |
Serial Number iButton | Analog Devices |
Where can I find additional details, specifications and documents for a DS1990R-F5# ?
Additional datasheets, footprints and schematics for DS1990R-F5# are listed on our Part Details page. You can also find images and similar parts to DS1990R-F5# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1990R-F5# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1990R-F5# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1990R-F5# you can contact the distributor directly for product support, shipping queries etc.
Is the DS1990R-F5# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1990R-F5# have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices and Farnell have stock available or on a lead time for DS1990R-F5# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1990R-F5# often in real-time on the comparison pages.
What if I can't find stock of DS1990R-F5# ?
You can fill out our help required form which you can use to request a quote for DS1990R-F5# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.