Status: | Active |
---|---|
Series: | DS1977 |
RoHS: | Unknown |
32KB EEPROM Organized as Pages of 64 Bytes Each |
Optional Password Protection with Different 64-Bit Passwords for Read and Full Access |
Communicates to Host with a Single Digital Signal at Up to 15.3kbps at Standard Speed or Up to 125kbps in Overdrive Mode Using 1-Wire Protocol |
Operating Range: 2.8V to 5.25V, -40°C to +85°C |
Minimum 100k Write Cycles Endurance |
15kV Built-in ESD Protection |
Unique Factory-Lasered 64-Bit Registration Number Assures Error-Free Device Selection and Absolute Traceability Because No Two Parts are Alike |
Built-In Multidrop Controller for 1-Wire Net |
Chip-Based Data Carrier Stores Digital Identification and Information, Armored in a Durable Stainless-Steel Case |
Data can be Accessed While Affixed to Object |
Button Shape is Self-Aligning with Cup-Shaped Probes |
Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed onto its Rim |
Presence Detector Acknowledges when Reader First Applies Voltage |
Technology | iButton |
---|---|
End Equipment | Asset Management |
Memory Type | EEPROM |
Memory Size | 32K Bytes |
Security Features | Password Protected |
Unique Ware | No |
Real Time Clock | No |
BudgetaryPrice (See Notes) | 10.77 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 32KB |
---|---|
Memory Type | EEPROM |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Memory Ibutton, 32Kb, Eeprom | Newark Electronics |
MEMORY IBUTTON, 32KB, EEPROM | element14 |
Password-Protected 32KB EEPROM | Analog Devices |
Where can I find additional details, specifications and documents for a DS1977-F5# ?
Additional datasheets, footprints and schematics for DS1977-F5# are listed on our Part Details page. You can also find images and similar parts to DS1977-F5# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1977-F5# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1977-F5# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1977-F5# you can contact the distributor directly for product support, shipping queries etc.
Is the DS1977-F5# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1977-F5# have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Avnet Silica have stock available or on a lead time for DS1977-F5# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1977-F5# often in real-time on the comparison pages.
What if I can't find stock of DS1977-F5# ?
You can fill out our help required form which you can use to request a quote for DS1977-F5# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.