Status: | Active |
---|---|
Series: | DS1973 |
RoHS: | Unknown |
4096 bits Electrically Erasable Programmable Read Only Memory (EEPROM) |
Overdrive mode boosts communication speed to 142kbps |
256-bit scratchpad ensures integrity of data transfer |
Memory partitioned into 256-bit pages for packetizing data |
Reduces control, address, data and power to a single data pin |
8-bit family code specifies DS1973 communication requirements to reader |
Reads and writes over a wide voltage range of 2.8V to 6.0V from -40Ā°C to +85Ā°C |
Technology | iButton |
---|---|
End Equipment | Asset Management |
Memory Type | EEPROM |
Memory Size | 4K bits |
Unique Ware | No |
Real Time Clock | No |
BudgetaryPrice (See Notes) | 4.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 4Kbit |
---|---|
Memory Type | EEPROM |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ibutton, 4Kbit, Eeprom, Can | Newark Electronics |
IBUTTON, 4KBIT, EEPROM, CAN | element14 |
4Kb EEPROM iButtonĀ® | Analog Devices |
Where can I find additional details, specifications and documents for a DS1973-F3+ ?
Additional datasheets, footprints and schematics for DS1973-F3+ are listed on our Part Details page. You can also find images and similar parts to DS1973-F3+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1973-F3+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1973-F3+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1973-F3+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1973-F3+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1973-F3+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS1973-F3+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1973-F3+ often in real-time on the comparison pages.
What if I can't find stock of DS1973-F3+ ?
You can fill out our help required form which you can use to request a quote for DS1973-F3+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.