Status: | Active |
---|---|
Series: | DS1971 |
RoHS: | Unknown |
Prices starting from US$3.97
256-bit Electrically Erasable Programmable Read Only Memory (EEPROM) communicates with the economy of one signal plus ground |
EEPROM organized as one 256-bit page |
64-bit one-time programmable application register is automatically write-protected after programming |
Reduces control, address, data, power, and programming signals to a single data pin |
8-bit family code specifies DS1971 communications requirements to reader |
Reads and writes over a wide voltage range of 2.8V to 6.0V from -40°C to +85°C |
Technology | iButton |
---|---|
End Equipment | Asset Management |
Memory Type | EEPROM |
Memory Size | 256 bits |
Unique Ware | No |
Real Time Clock | No |
BudgetaryPrice (See Notes) | 3.23 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 256bit |
---|---|
Memory Type | EEPROM |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
256-Bit EEPROM iButton® | Analog Devices |
Ibutton, 256Bit, Eeprom, Can | Newark Electronics |
IBUTTON, 256BIT, EEPROM, CAN | element14 |
Ser. Number-iButton 64bit F5 | Schukat Electronic |
Where can I find additional details, specifications and documents for a DS1971-F5+ ?
Additional datasheets, footprints and schematics for DS1971-F5+ are listed on our Part Details page. You can also find images and similar parts to DS1971-F5+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1971-F5+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1971-F5+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1971-F5+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1971-F5+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1971-F5+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for DS1971-F5+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1971-F5+ often in real-time on the comparison pages.
What if I can't find stock of DS1971-F5+ ?
You can fill out our help required form which you can use to request a quote for DS1971-F5+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.