Status: | Active |
---|---|
Series: | DS1961S |
RoHS: | Unknown |
1128 bits of 5V EEPROM memory partitioned into four pages of 256 bits, a 64-bit write-only secret and up to five general purpose read/write registers |
Write access requires knowledge of the secret and the capability of computing and transmitting a 160-bit MAC as authorization |
Secret and data memory can be write-protected (all or page 0 only) or put in EPROM-emulation mode ("write to 0", page 1) |
On-chip 512-bit SHA-1 engine to compute 160-bit MAC and to generate secrets |
Reads and writes over a wide voltage range of 2.8V to 5.25V from -40°C to +85°C |
Communicates to host with a single digital signal at 14.1kb per second using 1-Wire protocol |
On-chip 16-bit CRC generator for safeguarding data transfers |
Overdrive mode boosts communication speed to 125kbps |
Operating temperature range from -40°C to +85°C |
Minimum 10 years of data retention at 85°C |
Unique, factory-lasered and tested 64-bit registration number (8-bit family code + 48-bit serial number + 8-bit CRC tester) assures absolute traceability because no two parts are alike |
Multidrop controller for 1-Wire net |
Digital identification and information by momentary contact |
Chip-based data carrier compactly stores information |
Data can be accessed while affixed to object |
Button shape is self-aligning with cup-shaped probes |
Durable stainless steel case engraved with registration number withstands harsh environments |
Easily affixed with self-stick adhesive backing, latched by its flange, or locked with a ring pressed onto its rim |
Presence detector acknowledges when reader first applies voltage |
Technology | iButton |
---|---|
End Equipment | Electronic Access ControleCash |
Memory Type | EEPROM |
Memory Size | 1K bits |
Security Features | SHA-1Write-Only Secrets |
Unique Ware | No |
Real Time Clock | No |
BudgetaryPrice (See Notes) | 2.87 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Interface Type | Serial 1-Wire |
---|---|
Memory Size | 1Kbit |
EEPROM Memory Configuration | - |
Clock Frequency | - |
Memory Case Style | Micro Can |
No. of Pins | 2Pins |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Interface Type | Serial 1-Wire |
1kb Protected EEPROM iButton w | Analog Devices |
IC, EEPROM | element14 |
Memory Configuration:- | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1961S-F5+ ?
Additional datasheets, footprints and schematics for DS1961S-F5+ are listed on our Part Details page. You can also find images and similar parts to DS1961S-F5+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1961S-F5+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1961S-F5+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1961S-F5+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1961S-F5+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1961S-F5+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1961S-F5+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1961S-F5+ often in real-time on the comparison pages.
What if I can't find stock of DS1961S-F5+ ?
You can fill out our help required form which you can use to request a quote for DS1961S-F5+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.