Status: | Active |
---|---|
Series: | DS1920 |
RoHS: | Unknown |
Digital Thermometer Measures Temperatures from -55Ā°C to +100Ā°C in Typically 0.2s |
Zero Standby Power |
0.5Ā°C Resolution, Digital Temperature Reading is Two's Complement of Ā°C Value |
Access to Internal Counters Allows Increased Resolution Through Interpolation |
Reduces control, Address, Data, and Power to a Single Data Contact |
8-Bit Device-Generated CRC for Data Integrity |
8-Bit Family Code Specifies DS1920 Communications Requirements to Reader |
Special Command Set Allows User to Skip ROM Section and Perform Temperature Measurements Simultaneously for All Devices on the Bus |
2 Bytes of EEPROM to Be Used Either as Alarm Triggers or User Memory |
Alarm Search Directly Indicates Which Device Senses Alarming Temperatures |
Technology | iButton |
---|---|
End Equipment | Asset Management |
Memory Type | EEPROM |
Memory Size | 16 bits |
Prog. Alarm | Temperature High/Low |
Unique Ware | No |
Real Time Clock | No |
BudgetaryPrice (See Notes) | 5.39 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 16bit |
---|---|
Memory Type | EEPROM |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TEMP IBUTTON WITH EEPROM,DS1920-F5 2B | RS |
Temperature Ibutton, 16Bit, Eeprom, Can | Newark Electronics |
TEMPERATURE IBUTTON, 16BIT, EEPROM, CAN | element14 |
Temperature iButtonĀ® | Analog Devices |
Where can I find additional details, specifications and documents for a DS1920-F5+ ?
Additional datasheets, footprints and schematics for DS1920-F5+ are listed on our Part Details page. You can also find images and similar parts to DS1920-F5+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1920-F5+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1920-F5+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1920-F5+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1920-F5+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1920-F5+ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS1920-F5+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1920-F5+ often in real-time on the comparison pages.
What if I can't find stock of DS1920-F5+ ?
You can fill out our help required form which you can use to request a quote for DS1920-F5+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.