Status: | Active |
---|---|
Series: | DS1267B |
RoHS: | Unknown |
Two 256-Step (or 8-Bit) Digital Potentiometers |
Stacking Configures Device as One 512-Step (or 9-Bit) Digital Potentiometer |
Wipers Digitally Set and Read Through Serial Port |
3-Wire Serial Control Interface |
Operating Ranges Single +5V or ±5V Supplies -40°C to +85°C |
Single +5V or ±5V Supplies |
-40°C to +85°C |
Steps | 256 |
---|---|
# Potentiometers | 2 |
Control Interface | 3-Wire Serial SPI |
Taper | Linear |
Wiper Memory | Volatile |
REND-TO-END (kΩ) | 10 |
Res. Tol. (%) | 20 |
Temp. Coeff. (ppm/°C) (typ) | 750 |
Wiper Resistance (Ω) (typ) | 900 |
ICC @5V (µA) (max) | 2 |
Package/Pins | SOIC (W)/16TSSOP/20 |
BudgetaryPrice (See Notes) | 3.86 |
Status: | Unknown |
---|---|
Series: | Dual 256-Tap Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Dual |
Control Interface | SPI |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | WSOIC |
No. of Pins | 16Pins |
No. of Steps | 256 |
Temperature Coefficient | 750ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 256-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual 256-step digital potentio | Analog Devices |
Digital Pot, 10K, Dual, Wsoic-16 | Newark Electronics |
DIGITAL POT, 10K, DUAL, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a DS1267BS-010+ ?
Additional datasheets, footprints and schematics for DS1267BS-010+ are listed on our Part Details page. You can also find images and similar parts to DS1267BS-010+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1267BS-010+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1267BS-010+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1267BS-010+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1267BS-010+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1267BS-010+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1267BS-010+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1267BS-010+ often in real-time on the comparison pages.
What if I can't find stock of DS1267BS-010+ ?
You can fill out our help required form which you can use to request a quote for DS1267BS-010+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.