Status: | Active |
---|---|
Series: | DS1245Y |
RoHS: | Unknown |
10 years minimum data retention in the absence of external power |
Data is automatically protected during power loss |
Replaces 128k x 8 volatile static RAM, EEPROM or Flash memory |
Unlimited write cycles |
Low-power CMOS |
Read and write access times of 70ns |
Lithium energy source is electrically disconnected to retain freshness until power is applied for the first time |
Full ±10% VCC operating range (DS1245Y) |
Optional ±5% VCC operating range (DS1245AB) |
Optional industrial temperature range of -40°C to +85°C, designated IND |
JEDEC standard 32-pin DIP package |
PowerCap Module (PCM) package Directly surface-mountable module Replaceable snap-on PowerCap provides lithium backup battery Standardized pinout for all nonvolatile SRAM products Detachment feature on PowerCap allows easy removal using a regular screwdriver |
Directly surface-mountable module |
Replaceable snap-on PowerCap provides lithium backup battery |
Standardized pinout for all nonvolatile SRAM products |
Detachment feature on PowerCap allows easy removal using a regular screwdriver |
Memory Type | NV SRAM |
---|---|
Memory Size | 128K x 8 |
Bus Type | Parallel |
VSUPPLY (V) (min) | 4.5 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | MOD/32PWRCP/34 |
BudgetaryPrice (See Notes) | 24.37 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | SRAM |
---|---|
Memory Size | 1Mbit |
NVRAM Memory Configuration | 128K x 8bit |
IC Interface Type | - |
Access Time | 70ns |
Memory Case Style | PWRCP |
No. of Pins | 34Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
1024k Nonvolatile SRAM | Analog Devices |
NON-VOLATILE SRAM, 1MBIT, 70NS, PWRCP-34 | Farnell |
Non-Volatile Sram, 1Mbit, 70Ns, Pwrcp-34 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS1245YP-70+ ?
Additional datasheets, footprints and schematics for DS1245YP-70+ are listed on our Part Details page. You can also find images and similar parts to DS1245YP-70+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1245YP-70+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1245YP-70+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1245YP-70+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1245YP-70+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1245YP-70+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DS1245YP-70+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1245YP-70+ often in real-time on the comparison pages.
What if I can't find stock of DS1245YP-70+ ?
You can fill out our help required form which you can use to request a quote for DS1245YP-70+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.