DRV8432DKDR . Part Information
Details for DRV8432DKDR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy DRV8432DKDR Directly from Texas Instruments (10460 in stock) at $4.8400
Part Downloads

Part Specifications
Motor Type | Stepper and DC Brush |
No. of Outputs | 2Outputs |
Output Current | 14A |
Output Voltage | - |
Driver Case Style | HSSOP |
No. of Pins | 36Pins |
Supply Voltage Min | 0V |
Supply Voltage Max | 50V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MOTOR CONTROLLER, FULL BRIDGE, HSSOP-36; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:14A; Output Voltage:-; Driver Case Style:HSSOP; No. of Pins:36Pins; Supply Voltage Min:0V; Supply Voltage Max:50V; RoHS Compliant: Yes | Newark Electronics
- 52-V, 12-A dual H-bridge or bipolar stepper with current regulation & PWM control | Texas Instruments
Viewing Distributors for DRV8432DKDR .
Loading...
Loading Results for DRV8432DKDR .