Status: | Unknown |
---|---|
Series: | DRS 4010 Series |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.01
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$2.58
|
384
in stock
|
Buy Now | |
Newark Electronics
from US$3.81
|
6
in stock
|
Buy Now | |
element14
from US$5.43
|
6
in stock
|
Buy Now | |
Farnell
from US$3.68
|
6
in stock
|
Buy Now | |
Distrelec
from US$3.13
|
4
in stock
|
Buy Now | |
Rutronik
from US$2.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | DRS 4010 Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 10 Position |
Switching Voltage | 50VDC |
Output Code | BCD |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Raised |
SVHC | No SVHC (15-Jan-2018) |
Angle | 36° |
Angle of Throw | 36° |
Contact Current DC Max | 100mA |
Contact Current Rating | 100mA |
Contact Voltage DC Max | 50V |
Contact Voltage DC Min | 15VDC |
Indexing Angle | 36° |
No. of Positions | 10Ways |
Shaft Diameter | 3.9mm |
Switch,rotary,submini,BCD with shaft | RS |
Rotary Switch, Pcb, Bcd | Newark Electronics |
ROTARY SWITCH, PCB, BCD | element14 |
Knitter-Switch Switch DIP Through Hole 2.54mm SP10T | Distrelec |
Rotary cod.THT, BCD, 10 pos, S | Rutronik |
Switch DIP SP10T 10 Extended Shaft 0.03A 15VDC PC Pins 20000Cycle Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a DRS4010?
Additional datasheets, footprints and schematics for DRS4010 are listed on our Part Details page. You can also find images and similar parts to DRS4010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRS4010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRS4010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRS4010 fall under?
The DRS4010 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DRS4010 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRS4010 you can contact the distributor directly for product support, shipping queries etc.
Is the DRS4010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRS4010 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRS4010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRS4010 often in real-time on the comparison pages.
What if I can't find stock of DRS4010?
You can fill out our help required form which you can use to request a quote for DRS4010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.