Status: | Unknown |
---|---|
Series: | DRS13016 Series |
RoHS: | Unknown |
Product Range | DRS13016 Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 50VDC |
Output Code | Hexadecimal |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (15-Jan-2018) |
Contact Current DC | 100mA |
Contact Resistance | 200mohm |
Contact Voltage DC Max | 50V |
Contact Voltage DC Min | 5V |
External Depth | 7.2mm |
External Length / Height | 3mm |
External Width | 7.2mm |
Operating Temperature Max | 75°C |
Operating Temperature Min | -25°C |
Proof Voltage | 250V |
Repeatability | 10000 |
Rotary Coded Switch | Newark Electronics |
Switch DIP SP16T 16 Flush Screwdriver 0.1A 5VDC PC Pins 10000Cycle 2.54mm Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a DRS 13016?
Additional datasheets, footprints and schematics for DRS 13016 are listed on our Part Details page. You can also find images and similar parts to DRS 13016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRS 13016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRS 13016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRS 13016 fall under?
The DRS 13016 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DRS 13016 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRS 13016 you can contact the distributor directly for product support, shipping queries etc.
Is the DRS 13016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRS 13016 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for DRS 13016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRS 13016 often in real-time on the comparison pages.
What if I can't find stock of DRS 13016?
You can fill out our help required form which you can use to request a quote for DRS 13016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.