Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$98.82
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 800W |
Output Voltage - Output 1 | 8V |
Output Current - Output 1 | 100A |
RoHS Compliant | Yes |
Dc-Dc Converter, 2 O/P, 800W | Newark Electronics |
Where can I find additional details, specifications and documents for a DRQ-8/100-L48PB-C?
Additional datasheets, footprints and schematics for DRQ-8/100-L48PB-C are listed on our Part Details page. You can also find images and similar parts to DRQ-8/100-L48PB-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRQ-8/100-L48PB-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRQ-8/100-L48PB-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRQ-8/100-L48PB-C fall under?
The DRQ-8/100-L48PB-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to DRQ-8/100-L48PB-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRQ-8/100-L48PB-C you can contact the distributor directly for product support, shipping queries etc.
Is the DRQ-8/100-L48PB-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRQ-8/100-L48PB-C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DRQ-8/100-L48PB-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRQ-8/100-L48PB-C often in real-time on the comparison pages.
What if I can't find stock of DRQ-8/100-L48PB-C?
You can fill out our help required form which you can use to request a quote for DRQ-8/100-L48PB-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.