Status: | Unknown |
---|---|
Series: | DRP-3200 Series |
RoHS: | Unknown |
Prices starting from US$729.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,104.72
|
No stock
|
Buy Now | |
Schukat Electronic
from US$741.35
|
9
in stock
|
Buy Now | |
RS Americas
from US$989.47
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$729.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$979.60
|
-
|
Buy Now | |
Avnet America
from US$780.00
|
-
|
Buy Now | |
Jameco Electronics
from US$803.95
|
-
|
Buy Now | |
element14
from US$942.16
|
-
|
Buy Now | |
TRC Electronics
from US$905.71
|
-
|
Buy Now | |
TTI Europe
from US$897.54
|
-
|
Buy Now | |
Sager
from US$816.67
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Supply Output Type | Adjustable Fixed |
Output Power Max | 3.216kW |
Output Voltage Nom. | 48V |
Output Current Max | 67A |
Product Range | DRP-3200 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Rack Power 3216W 48V/67A | Schukat Electronic |
Power Supply, AC-DC, Front End, 3216W, 48V@67A, 90-264V In, Rack Mount | MEAN WELL DRP-3200-48 | RS Americas |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply, Ac-Dc, 48V, 67A | Newark Electronics |
48V Hot Swappable Power Supply Built-in OR-ing, I2C, PMBus 48V 67Amps | TRC Electronics |
O/P +48V67A | TTI Europe |
Rack Mount Power Supplies 3216W 48V 67A PMBus Rectifier | Sager |
Where can I find additional details, specifications and documents for a DRP-3200-48?
Additional datasheets, footprints and schematics for DRP-3200-48 are listed on our Part Details page. You can also find images and similar parts to DRP-3200-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRP-3200-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRP-3200-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRP-3200-48 fall under?
The DRP-3200-48 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DRP-3200-48 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRP-3200-48 you can contact the distributor directly for product support, shipping queries etc.
Is the DRP-3200-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRP-3200-48 have stock available?
Authorised distributors including Schukat Electronic, RS Americas, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for DRP-3200-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRP-3200-48 often in real-time on the comparison pages.
What if I can't find stock of DRP-3200-48?
You can fill out our help required form which you can use to request a quote for DRP-3200-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.