Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 10A |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Filter Terminals | Screw |
Inductance Min | 850µH |
Capacitance | 1µF |
Leakage Current Max | 1.46mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Winding Resistance Max | 12ohm |
Din Rail Filter, 10A, 250V, 2W | Newark Electronics |
DIN RAIL FILTER, 10A, 250V, 2W | element14 |
Where can I find additional details, specifications and documents for a DRF10?
Additional datasheets, footprints and schematics for DRF10 are listed on our Part Details page. You can also find images and similar parts to DRF10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRF10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRF10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRF10 fall under?
The DRF10 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to DRF10 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRF10 you can contact the distributor directly for product support, shipping queries etc.
Is the DRF10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRF10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DRF10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRF10 often in real-time on the comparison pages.
What if I can't find stock of DRF10?
You can fill out our help required form which you can use to request a quote for DRF10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.