Status: | Unknown |
---|---|
Series: | DRF Series |
RoHS: | Compliant |
Current Rating | 8A |
---|---|
Voltage Rating | 250V |
Filter Type | 1 Phase |
Filter Terminals | Screw |
Inductance Min | 1.5mH |
Capacitance | 1µF |
Product Range | DRF Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Filter, 8A, Din Rail | Newark Electronics |
FILTER, 8A, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a DRF08-01?
Additional datasheets, footprints and schematics for DRF08-01 are listed on our Part Details page. You can also find images and similar parts to DRF08-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRF08-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRF08-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRF08-01 fall under?
The DRF08-01 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Installation Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to DRF08-01 when available in the Power Line Installation Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRF08-01 you can contact the distributor directly for product support, shipping queries etc.
Is the DRF08-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DRF08-01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DRF08-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRF08-01 often in real-time on the comparison pages.
What if I can't find stock of DRF08-01?
You can fill out our help required form which you can use to request a quote for DRF08-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.