Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 1A |
---|---|
Voltage Rating | 250V |
Filter Type | 1 Phase |
Filter Terminals | Screw |
Inductance Min | 18mH |
Capacitance | 1µF |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 22.5mm |
External Length / Height | 74mm |
External Width | 80mm |
Operating Temperature Max | +85°C |
Operating Temperature Min | -25°C |
Standard | IEC950 UL CSA VDE |
Supply Frequency Max | 440Hz |
Voltage Rating VAC | 250V |
Winding Resistance Max | 640Mohm |
DIN rail mount RFI suppression filter,1A | RS |
FILTER, 1A, DIN RAIL | Farnell |
Where can I find additional details, specifications and documents for a DRF01?
Additional datasheets, footprints and schematics for DRF01 are listed on our Part Details page. You can also find images and similar parts to DRF01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRF01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRF01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRF01 fall under?
The DRF01 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to DRF01 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRF01 you can contact the distributor directly for product support, shipping queries etc.
Is the DRF01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRF01 have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for DRF01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRF01 often in real-time on the comparison pages.
What if I can't find stock of DRF01?
You can fill out our help required form which you can use to request a quote for DRF01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.