Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
470
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
11,000
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
11,000
in stock
|
Buy Now | |
element14
from US$0.92
|
1,434
in stock
|
Buy Now | |
Farnell
from US$0.91
|
1,407
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
1,209
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
1,100
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
720
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
151
in stock
|
Buy Now | |
Rutronik
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
from US$0.85
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Richardson RFPD
from US$0.59
|
-
|
Buy Now | |
Sager
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 33µH |
---|---|
RMS Current (Irms) | 1.41A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.73A |
Product Range | DR Series |
Power Inductor Case | 7.6mm x 7.6mm x 4.35mm |
DC Resistance Max | - |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Inductor Type | Power Inductor |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Compliant |
Inductance | 33µH |
---|---|
RMS Current (Irms) | 1.41A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.73A |
Product Range | DR Series |
Power Inductor Case | 7.6mm x 7.6mm x 4.35mm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Inductor Shielded Drum 33.0Uh 1.73Apk Rohs Compliant: Yes |Eaton Coiltronics DR74-330-R | Newark Electronics |
Power Inductor (SMD), 33 uH, ± 20%, 1.41 A, Shielded, 1.73 A, 7.6mm x 7.6mm x 4.35mm | Avnet America |
INDUCTOR, 33UH, 20% | element14 |
Power Inductors-SMD 33uH 1.73A 0.143ohms | Rapid Electronics |
DR Series 33 uH â–’20 % Tolerance 1.41 A Shielded SMT High Power Inductor | Future Electronics |
Inductor, Power Shielded Drum Core Inductor, 33 uH 1.73A | Eaton Electronics DR74-330-R | RS Americas |
Inductor shielded 33uH 1.73A SMD | RS |
Inductor: wire | Transfer Multisort Elektronik |
DR74 33uH 1410mA 20% WWT | Rutronik |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - SMD 33uH 1.73A 0.143ohms | Sager |
Power Inductor (SMD), 33 uH, � 20%, 1.41 A, Shielded, 1.73 A, 7.6mm x 7.6mm x 4.35mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a DR74-330-R?
Additional datasheets, footprints and schematics for DR74-330-R are listed on our Part Details page. You can also find images and similar parts to DR74-330-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR74-330-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR74-330-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR74-330-R fall under?
The DR74-330-R is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to DR74-330-R when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR74-330-R you can contact the distributor directly for product support, shipping queries etc.
Is the DR74-330-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR74-330-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Rapid Electronics have stock available or on a lead time for DR74-330-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR74-330-R often in real-time on the comparison pages.
What if I can't find stock of DR74-330-R?
You can fill out our help required form which you can use to request a quote for DR74-330-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.