Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
1,440
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
31,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
6,600
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
6,600
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
1,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
1,072
in stock
|
Buy Now | |
element14
from US$0.81
|
970
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
from US$0.85
|
-
|
Buy Now | |
Richardson RFPD
from US$0.59
|
-
|
Buy Now | |
Sager
from US$0.83
|
-
|
Buy Now | |
Farnell
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 4.76A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 7.06A |
Product Range | DR Series |
Power Inductor Case | 7.6mm x 7.6mm x 4.35mm |
DC Resistance Max | - |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Inductor Type | Power Inductor |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Compliant |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 4.76A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 7.06A |
Product Range | DR Series |
Power Inductor Case | 7.6mm x 7.6mm x 4.35mm |
dv/dt | 4.45V/µs |
RoHS Compliant | Yes |
Ind 2.2Uh, 7.06A Smt Rohs Compliant: Yes |Eaton DR74-2R2-R | Newark Electronics |
Power Inductor (SMD), 2.2 uH, ± 20%, 4.76 A, Shielded, 7.06 A, 7.6mm x 7.6mm x 4.35mm | Avnet America |
Inductor shielded 2.2uH 7.06A SMD | RS |
DR Series 2.2 uH â–’20 % Tolerance 4.76 A Shielded SMT High Power Inductor | Future Electronics |
Inductor: wire | Transfer Multisort Elektronik |
INDUCTOR, 2.2UH, 20% | element14 |
Inductor | RS Americas |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - SMD 2.2uH 7A 0.0126ohms | Sager |
Power Inductor (SMD), 2.2 uH, � 20%, 4.76 A, Shielded, 7.06 A, 7.6mm x 7.6mm x 4.35mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a DR74-2R2-R?
Additional datasheets, footprints and schematics for DR74-2R2-R are listed on our Part Details page. You can also find images and similar parts to DR74-2R2-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR74-2R2-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR74-2R2-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR74-2R2-R fall under?
The DR74-2R2-R is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to DR74-2R2-R when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR74-2R2-R you can contact the distributor directly for product support, shipping queries etc.
Is the DR74-2R2-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR74-2R2-R have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS and Future Electronics have stock available or on a lead time for DR74-2R2-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR74-2R2-R often in real-time on the comparison pages.
What if I can't find stock of DR74-2R2-R?
You can fill out our help required form which you can use to request a quote for DR74-2R2-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.