Status: | Unknown |
---|---|
Series: | DR331 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
21,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
476,123
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
476,123
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
42,000
in stock
|
Buy Now | |
element14
from US$0.47
|
25,500
in stock
|
Buy Now | |
Farnell
from US$0.43
|
25,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
560
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
468
in stock
|
Buy Now | |
Avnet Abacus
-
|
58,500
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now |
Rated Current | 500mA |
---|---|
Inductance | 51µH |
Product Range | DR331 Series |
Impedance | - |
Common Mode Filter Case | 7.3mm x 5.4mm x 4.7mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cmc7.3X5.4X4.7Mm,51Uh25%0.5A,non-Shdsmd |Bourns DR331-513AE | Newark Electronics |
Choke, Common Mode, 51 uH, 500 mA, 7.3mm x 5.4mm x 4.7mm | Avnet America |
51 UH 42V .5A SECTOR | TTI Europe |
DATA LINE CHOKE, 51UH, 0.5A, SMD | element14 |
DR331 Surface Mount Data Line Choke 51uH | RS |
Bourns Common Mode Choke SMD, 3.8kOhm @ 80MHz | Distrelec |
DR331 Surface Mount Data Line Choke 51uH | Bourns DR331-513AE | RS Americas |
Where can I find additional details, specifications and documents for a DR331-513AE?
Additional datasheets, footprints and schematics for DR331-513AE are listed on our Part Details page. You can also find images and similar parts to DR331-513AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR331-513AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR331-513AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR331-513AE fall under?
The DR331-513AE is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to DR331-513AE when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR331-513AE you can contact the distributor directly for product support, shipping queries etc.
Is the DR331-513AE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR331-513AE have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, element14 and Farnell have stock available or on a lead time for DR331-513AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR331-513AE often in real-time on the comparison pages.
What if I can't find stock of DR331-513AE?
You can fill out our help required form which you can use to request a quote for DR331-513AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.