Status: | Unknown |
---|---|
Series: | DR331 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
8,585
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
3,157
in stock
|
Buy Now | |
element14
from US$0.48
|
3,157
in stock
|
Buy Now | |
Farnell
from US$0.45
|
3,157
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
1,455
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 500mA |
---|---|
Inductance | 470µH |
Product Range | DR331 Series |
Impedance | - |
Common Mode Filter Case | 7.3mm x 5.4mm x 4.7mm |
Automotive Qualification Standard | - |
Core Material | Ferrite |
Common Mode Choke SMD 470uH | RS |
Inductor, 470Uh, 25%, 0.5A, Smd | Newark Electronics |
INDUCTOR, 470UH, 25%, 0.5A, SMD | element14 |
Bourns Ferrite SMD SMD, 1.1kOhm @ 60MHz | Distrelec |
Choke, Common Mode, 470 uH, 500 mA, 7.3mm x 5.4mm x 4.7mm | Avnet America |
CMC7.3x5.4x4.7mm,470uH25%0.5A, non-shdSMD | Bourns DR331-474BE | RS Americas |
470 UH 42V .5A BIFILAR | TTI Europe |
Where can I find additional details, specifications and documents for a DR331-474BE?
Additional datasheets, footprints and schematics for DR331-474BE are listed on our Part Details page. You can also find images and similar parts to DR331-474BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR331-474BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR331-474BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR331-474BE fall under?
The DR331-474BE is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to DR331-474BE when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR331-474BE you can contact the distributor directly for product support, shipping queries etc.
Is the DR331-474BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR331-474BE have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for DR331-474BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR331-474BE often in real-time on the comparison pages.
What if I can't find stock of DR331-474BE?
You can fill out our help required form which you can use to request a quote for DR331-474BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.