DR331-253AE Filters by Bourns Electronics

DATA LINE CHOKE 25UH 0.5A

Status: Unknown
Series: DR331 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.42
579
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
579
in stock
Buy Now
Logo for element14
element14
from US$0.46
579
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.56
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Current 500mA
Inductance 25µH
Product Range DR331 Series
Impedance -
Common Mode Filter Case 7.3mm x 5.4mm x 4.7mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Data Line Choke, 25Uh, 0.5A | Newark Electronics
DATA LINE CHOKE, 25UH, 0.5A | element14
Choke, Common Mode, 25 uH, 500 mA, 7.3mm x 5.4mm x 4.7mm | Avnet America
CMC7.3x5.4x4.7mm,25uH25%0.5A, non-shdSMD | Bourns DR331-253AE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DR331-253AE?

Additional datasheets, footprints and schematics for DR331-253AE are listed on our Part Details page. You can also find images and similar parts to DR331-253AE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DR331-253AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR331-253AE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DR331-253AE fall under?

The DR331-253AE is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to DR331-253AE when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DR331-253AE you can contact the distributor directly for product support, shipping queries etc.

Is the DR331-253AE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DR331-253AE have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for DR331-253AE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DR331-253AE often in real-time on the comparison pages.

What if I can't find stock of DR331-253AE?

You can fill out our help required form which you can use to request a quote for DR331-253AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay