Status: | Unknown |
---|---|
Series: | DR331 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Rated Current | 300mA |
---|---|
Inductance | 2.2mH |
Product Range | DR331 Series |
Impedance | - |
Common Mode Filter Case | 7.3mm x 5.4mm x 4.7mm |
Automotive Qualification Standard | - |
Core Material | Ferrite |
Cmc7.3X5.4X4.7Mm,220025%0.3A,non-Shdsmd |Bourns DR331-225BE | Newark Electronics |
Choke, Common Mode, 2.2 mH, 300 mA, 7.3mm x 5.4mm x 4.7mm | Avnet America |
2200 UH 42V .30A BIFILAR | TTI Europe |
COMMON MODE CHOKE, 2.2MH, 0.3A | element14 |
Where can I find additional details, specifications and documents for a DR331-225BE?
Additional datasheets, footprints and schematics for DR331-225BE are listed on our Part Details page. You can also find images and similar parts to DR331-225BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR331-225BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR331-225BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR331-225BE fall under?
The DR331-225BE is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to DR331-225BE when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR331-225BE you can contact the distributor directly for product support, shipping queries etc.
Is the DR331-225BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR331-225BE have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, element14 and Farnell have stock available or on a lead time for DR331-225BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR331-225BE often in real-time on the comparison pages.
What if I can't find stock of DR331-225BE?
You can fill out our help required form which you can use to request a quote for DR331-225BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.