Status: | Unknown |
---|---|
Series: | DR331 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Rated Current | 500mA |
---|---|
Inductance | 11µH |
Product Range | DR331 Series |
Impedance | - |
Common Mode Filter Case | 7.3mm x 5.4mm x 4.7mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite |
DC Current Max | 500mA |
DC Current Rating | 500mA |
DC Resistance Max | 120mohm |
Inductance Tolerance | ± 25% |
Inductor Case Style | SMD |
Lead Spacing | 2.54mm |
No. of Pins | 4Pins |
11 UH 42V .5A BIFILAR | TTI Europe |
Inductor, 11Uh, 25%, 0.5A, Smd | Newark Electronics |
INDUCTOR, 11UH, 25%, 0.5A, SMD | element14 |
Choke, Common Mode, 11 uH, 500 mA, 7.3mm x 5.4mm x 4.7mm | Avnet America |
Where can I find additional details, specifications and documents for a DR331-113BE?
Additional datasheets, footprints and schematics for DR331-113BE are listed on our Part Details page. You can also find images and similar parts to DR331-113BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR331-113BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR331-113BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR331-113BE fall under?
The DR331-113BE is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to DR331-113BE when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR331-113BE you can contact the distributor directly for product support, shipping queries etc.
Is the DR331-113BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR331-113BE have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for DR331-113BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR331-113BE often in real-time on the comparison pages.
What if I can't find stock of DR331-113BE?
You can fill out our help required form which you can use to request a quote for DR331-113BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.