Status: | Unknown |
---|---|
Series: | DR331 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
9,535
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
4,460
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
606
in stock
|
Buy Now | |
element14
from US$0.59
|
138
in stock
|
Buy Now | |
Farnell
from US$0.55
|
138
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 500mA |
---|---|
Inductance | 1mH |
Product Range | DR331 Series |
Impedance | - |
Common Mode Filter Case | 7.3mm x 5.4mm x 4.7mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Common Mode Choke SMD 1mH | RS |
Cmc7.3X5.4X4.7Mm,100025%0.5A,non-Shdsmd |Bourns DR331-105BE | Newark Electronics |
Choke, Common Mode, 1 mH, 500 mA, 7.3mm x 5.4mm x 4.7mm | Avnet America |
Bourns Common Mode Choke SMD, 6.5kOhm @ 4MHz | Distrelec |
INDUCTOR, 1MH, 25%, 0.5A, SMD | element14 |
CMC7.3x5.4x4.7mm,100025%0.5A, non-shdSMD | Bourns DR331-105BE | RS Americas |
1000 UH 42V .5A BIFILAR | TTI Europe |
Where can I find additional details, specifications and documents for a DR331-105BE?
Additional datasheets, footprints and schematics for DR331-105BE are listed on our Part Details page. You can also find images and similar parts to DR331-105BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR331-105BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR331-105BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR331-105BE fall under?
The DR331-105BE is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to DR331-105BE when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR331-105BE you can contact the distributor directly for product support, shipping queries etc.
Is the DR331-105BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR331-105BE have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Distrelec and Chip One Stop have stock available or on a lead time for DR331-105BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR331-105BE often in real-time on the comparison pages.
What if I can't find stock of DR331-105BE?
You can fill out our help required form which you can use to request a quote for DR331-105BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.