Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.66
|
No stock
|
Buy Now | |
RS Americas
from US$62.18
|
587
in stock
|
Buy Now | |
Sager
from US$48.45
|
176
in stock
|
Buy Now | |
Chip One Stop
from US$64.40
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$54.35
|
28
in stock
|
Buy Now | |
Heilind Electronics
from US$61.99
|
15
in stock
|
Buy Now | |
Schukat Electronic
from US$48.73
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$61.99
|
5
in stock
|
Buy Now | |
Relay Specialties
from US$53.00
|
1
in stock
|
Buy Now | |
element14
from US$61.55
|
-
|
Buy Now | |
Carlton-Bates
from US$61.26
|
-
|
Buy Now | |
Distrelec
from US$50.26
|
-
|
Buy Now | |
TTI Europe
from US$49.83
|
-
|
Buy Now | |
Farnell
from US$52.19
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 6A |
Operating Voltage Max | 280VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Operating Voltage Range | 24V AC to 280V AC |
Peak Surge Current | 300A |
Solid State Relay Screw DIN Rail, PanelMount, Zero Crossing, 6 A rms, 32 V dc | Sensata - Crydom DR24D06 | RS Americas |
Solid State Relays - Industrial Mount 6A 240VAC Out 4-32VDC In, 11mm UL | Sager |
Solid State Relay, 6A, 4-32Vdc, Din Rail | Newark Electronics |
SSR, DIN RAIL MT 11MM, 240VA C/6A,4-32VDC IN, 0 CROSS | Heilind Electronics |
Solid State Relay Z-Vers. 280V 6A DIN-Ra | Schukat Electronic |
SSR Relay | Relay Specialties |
Solid State Relay 6A, 24-280Vac out | RS |
SSR, 240VAC/6A, 4-32VDC IN, 11MM | element14 |
Relay, Solid State | Carlton-Bates |
Sensata Crydom Solid State Relay, SeriesOne DR, 1NO, 6A, 280V, Screw Terminal | Distrelec |
SSR D RAIL MOUNT 11MM 240VAC/6 | TTI Europe |
Where can I find additional details, specifications and documents for a DR24D06?
Additional datasheets, footprints and schematics for DR24D06 are listed on our Part Details page. You can also find images and similar parts to DR24D06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR24D06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR24D06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR24D06 fall under?
The DR24D06 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DR24D06 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR24D06 you can contact the distributor directly for product support, shipping queries etc.
Is the DR24D06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR24D06 have stock available?
Authorised distributors including RS Americas, Sager, Chip One Stop, Newark Electronics and Heilind Electronics have stock available or on a lead time for DR24D06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR24D06 often in real-time on the comparison pages.
What if I can't find stock of DR24D06?
You can fill out our help required form which you can use to request a quote for DR24D06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.