Status: | Unknown |
---|---|
Series: | DR221 Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
7,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
1,737
in stock
|
Buy Now | |
element14
from US$0.56
|
1,737
in stock
|
Buy Now | |
Farnell
from US$0.53
|
1,737
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
992
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now |
Rated Current | 200mA |
---|---|
Inductance | 50µH |
Product Range | DR221 Series |
Impedance | 1.4kohm |
Common Mode Filter Case | 5mm x 3.3mm x 3.3mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite |
DC Current Max | 200mA |
DC Current Rating | 200mA |
DC Resistance Max | 320mohm |
Inductance Tolerance | -30% to +50% |
Inductor Case Style | SMD |
Lead Spacing | 1.27mm |
No. of Pins | 4Pins |
Common Mode Choke, 50uH 200mA SMT | RS |
Inductor, 50Uh, +50%/-30%, 0.2A, Smd | Newark Electronics |
INDUCTOR, 50UH, +50%/-30%, 0.2A, SMD | element14 |
51 UH 50V .20A SECTOR | TTI Europe |
Bourns Ferrite SMD SMD, 1.4kOhm @ 150MHz | Distrelec |
Choke, Common Mode, 1.4 kOhm, 50 uH, 200 mA, 5mm x 3.3mm x 3.3mm | Avnet Abacus |
CMC5x3.3x3.3mm,5050%/30%0.2A, non-shdSMD | Bourns DR221-513AE | RS Americas |
Where can I find additional details, specifications and documents for a DR221-513AE?
Additional datasheets, footprints and schematics for DR221-513AE are listed on our Part Details page. You can also find images and similar parts to DR221-513AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR221-513AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR221-513AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR221-513AE fall under?
The DR221-513AE is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to DR221-513AE when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR221-513AE you can contact the distributor directly for product support, shipping queries etc.
Is the DR221-513AE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR221-513AE have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for DR221-513AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR221-513AE often in real-time on the comparison pages.
What if I can't find stock of DR221-513AE?
You can fill out our help required form which you can use to request a quote for DR221-513AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.