Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite |
---|---|
DC Current Rating | 100mA |
DC Resistance Max | 350mohm |
Frequency Max | 60MHz |
Frequency Min | 2.5MHz |
Impedance | 1100ohm |
Inductance | 470µH |
Inductance Tolerance | +50%, -30% |
RoHS Compliant | Yes |
470 UH 50V .10A SECTOR | TTI Europe |
Data Line Choke, 470Uh, 100Ma, +50% -30% | Newark Electronics |
Choke, Common Mode, 1.1 kOhm, 470 uH, 100 mA, 5mm x 3.3mm x 3.3mm | Avnet America |
COMMON MODE CHOKE, 470UH, 0.1A | element14 |
Where can I find additional details, specifications and documents for a DR221-474AE?
Additional datasheets, footprints and schematics for DR221-474AE are listed on our Part Details page. You can also find images and similar parts to DR221-474AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR221-474AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR221-474AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR221-474AE fall under?
The DR221-474AE is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to DR221-474AE when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR221-474AE you can contact the distributor directly for product support, shipping queries etc.
Is the DR221-474AE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DR221-474AE have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DR221-474AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR221-474AE often in real-time on the comparison pages.
What if I can't find stock of DR221-474AE?
You can fill out our help required form which you can use to request a quote for DR221-474AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.