DR221-333AE Filters by Bourns Electronics

DATA LINE CHOKE 33UH 1KOHM 0.2A

Status: Unknown
Series: DR221 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.65
3,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.47
-
Buy Now
Logo for element14
element14
from US$0.63
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Current 200mA
Inductance 33µH
Product Range DR221 Series
Impedance 1kohm
Common Mode Filter Case 5mm x 3.3mm x 3.3mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

33 UH 50V .20A SECTOR | TTI Europe
Data Line Choke, 33Uh, 200Ma, +50% -30% | Newark Electronics
Choke, Common Mode, 1 kOhm, 33 uH, 200 mA, 5mm x 3.3mm x 3.3mm | Avnet America
DATA LINE CHOKE, 33UH, 1KOHM, 0.2A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DR221-333AE?

Additional datasheets, footprints and schematics for DR221-333AE are listed on our Part Details page. You can also find images and similar parts to DR221-333AE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DR221-333AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR221-333AE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DR221-333AE fall under?

The DR221-333AE is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to DR221-333AE when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DR221-333AE you can contact the distributor directly for product support, shipping queries etc.

Is the DR221-333AE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DR221-333AE have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DR221-333AE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DR221-333AE often in real-time on the comparison pages.

What if I can't find stock of DR221-333AE?

You can fill out our help required form which you can use to request a quote for DR221-333AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay