Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite |
---|---|
DC Current Rating | 250mA |
DC Resistance Max | 230mohm |
Frequency Max | 300MHz |
Frequency Min | 40MHz |
Impedance | 900ohm |
Inductance | 22µH |
Inductance Tolerance | +50%, -30% |
RoHS Compliant | Yes |
Data Line Choke, 22Uh, 250Ma, +50% -30% | Newark Electronics |
Choke, Common Mode, 900 Ohm, 22 uH, 250 mA, 5mm x 3.3mm x 3.3mm | Avnet America |
Where can I find additional details, specifications and documents for a DR221-223AE?
Additional datasheets, footprints and schematics for DR221-223AE are listed on our Part Details page. You can also find images and similar parts to DR221-223AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR221-223AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR221-223AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR221-223AE fall under?
The DR221-223AE is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to DR221-223AE when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR221-223AE you can contact the distributor directly for product support, shipping queries etc.
Is the DR221-223AE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DR221-223AE have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for DR221-223AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR221-223AE often in real-time on the comparison pages.
What if I can't find stock of DR221-223AE?
You can fill out our help required form which you can use to request a quote for DR221-223AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.