Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
1,215
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
3,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
1,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
475
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
350
in stock
|
Buy Now | |
element14
from US$0.93
|
113
in stock
|
Buy Now | |
Farnell
from US$0.86
|
113
in stock
|
Buy Now | |
Avnet Asia
from US$0.90
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Richardson RFPD
from US$0.63
|
-
|
Buy Now | |
Sager
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 68µH |
---|---|
RMS Current (Irms) | 2.44A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 4.44A |
Product Range | DR Series |
Power Inductor Case | 12.5mm x 12.5mm x 8mm |
DC Resistance Max | - |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Inductor Type | Power Inductor |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Compliant |
Inductance | 68µH |
---|---|
RMS Current (Irms) | 2.44A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 4.44A |
Product Range | DR Series |
Power Inductor Case | 12.5mm x 12.5mm x 8mm |
RoHS Compliant | Yes |
DR Series 68 uH â–’20 % Tolerance 2.44 A Shielded SMT High Power Inductor | Future Electronics |
Ind,shld Drm,sngl Conduct Rohs Compliant: Yes |Eaton Coiltronics DR127-680-R | Newark Electronics |
Power Inductor (SMD), 68 uH, ± 20%, 2.44 A, Shielded, 4.44 A, 12.5mm x 12.5mm x 8mm | Avnet America |
Inductor shielded 68uH 4.44A SMD | RS |
Inductor: wire | Transfer Multisort Elektronik |
Inductor, Wirewound, Shielded, 68uH, 105mOhm, 2.44A, Surface Mount, DR Series | Eaton Electronics DR127-680-R | RS Americas |
INDUCTOR, 68UH, 20% | element14 |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - SMD 68uH 4.44A 0.105ohms | Sager |
Power Inductor (SMD), 68 uH, � 20%, 2.44 A, Shielded, 4.44 A, 12.5mm x 12.5mm x 8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a DR127-680-R?
Additional datasheets, footprints and schematics for DR127-680-R are listed on our Part Details page. You can also find images and similar parts to DR127-680-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR127-680-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR127-680-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR127-680-R fall under?
The DR127-680-R is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to DR127-680-R when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR127-680-R you can contact the distributor directly for product support, shipping queries etc.
Is the DR127-680-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR127-680-R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and Transfer Multisort Elektronik have stock available or on a lead time for DR127-680-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR127-680-R often in real-time on the comparison pages.
What if I can't find stock of DR127-680-R?
You can fill out our help required form which you can use to request a quote for DR127-680-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.