Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.21
|
No stock
|
Buy Now | |
Future Electronics
from US$0.43
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
596
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
Avnet Asia
from US$0.90
|
-
|
Buy Now | |
Richardson RFPD
from US$0.63
|
-
|
Buy Now | |
Sager
from US$0.88
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
RMS Current (Irms) | 15A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 23.6A |
Product Range | DR Series |
Power Inductor Case | 12.5mm x 12.5mm x 6mm |
RoHS Compliant | Yes |
DR Series 1 uH â–’20 % Tolerance 15 A Shielded SMT High Power Inductor | Future Electronics |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor (SMD), 1 uH, � 20%, 15 A, Shielded, 23.6 A, 12.5mm x 12.5mm x 6mm | Avnet Abacus |
Inductor, Shielded, 1Uh, 23.6A, Smd | Newark Electronics |
Power Inductor (SMD), 1 uH, ± 20%, 15 A, Shielded, 23.6 A, 12.5mm x 12.5mm x 6mm | Avnet America |
Inductor | RS Americas |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - SMD 1.0uH 23.6A 0.0024ohms | Sager |
Where can I find additional details, specifications and documents for a DR125-1R0-R?
Additional datasheets, footprints and schematics for DR125-1R0-R are listed on our Part Details page. You can also find images and similar parts to DR125-1R0-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR125-1R0-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR125-1R0-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR125-1R0-R fall under?
The DR125-1R0-R is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to DR125-1R0-R when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR125-1R0-R you can contact the distributor directly for product support, shipping queries etc.
Is the DR125-1R0-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DR125-1R0-R have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for DR125-1R0-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR125-1R0-R often in real-time on the comparison pages.
What if I can't find stock of DR125-1R0-R?
You can fill out our help required form which you can use to request a quote for DR125-1R0-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.