Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$152.32
No. of Outputs | 2 Output |
---|---|
Output Power Max | 40W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1.333A |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | -1.333A |
Module DC-DC 2-OUT 15V/-15V 1.333A/1.333A 40W 8-Pin | Avnet America |
Where can I find additional details, specifications and documents for a DPX4024WD15?
Additional datasheets, footprints and schematics for DPX4024WD15 are listed on our Part Details page. You can also find images and similar parts to DPX4024WD15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPX4024WD15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPX4024WD15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPX4024WD15 fall under?
The DPX4024WD15 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DPX4024WD15 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPX4024WD15 you can contact the distributor directly for product support, shipping queries etc.
Is the DPX4024WD15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPX4024WD15 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for DPX4024WD15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPX4024WD15 often in real-time on the comparison pages.
What if I can't find stock of DPX4024WD15?
You can fill out our help required form which you can use to request a quote for DPX4024WD15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.