Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 3 Output |
Output Power Max | 40W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | 15V |
RoHS Compliant | Yes |
Module DC-DC 3-OUT 5V/15V/-15V 6A/0.3A/-0.3A 40W 8-Pin | Avnet America |
Where can I find additional details, specifications and documents for a DPX4024T0515?
Additional datasheets, footprints and schematics for DPX4024T0515 are listed on our Part Details page. You can also find images and similar parts to DPX4024T0515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPX4024T0515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPX4024T0515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPX4024T0515 fall under?
The DPX4024T0515 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Modules / DIN Rail / Front End Converters.
Can I view similar or alternative parts?
You can view similar parts to DPX4024T0515 when available in the DC / DC Modules / DIN Rail / Front End Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPX4024T0515 you can contact the distributor directly for product support, shipping queries etc.
Is the DPX4024T0515 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DPX4024T0515 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for DPX4024T0515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPX4024T0515 often in real-time on the comparison pages.
What if I can't find stock of DPX4024T0515?
You can fill out our help required form which you can use to request a quote for DPX4024T0515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.