Status: | Unknown |
---|---|
Series: | DPU-3200 Series |
RoHS: | Unknown |
Prices starting from US$490.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$655.76
|
12
in stock
|
Buy Now | |
Sager
from US$631.68
|
50
in stock
|
Buy Now | |
Schukat Electronic
from US$627.42
|
44
in stock
|
Buy Now | |
Jameco Electronics
from US$650.50
|
40
in stock
|
Buy Now | |
TRC Electronics
from US$680.60
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$490.00
|
10
in stock
|
Buy Now | |
RS Americas
from US$714.39
|
10
in stock
|
Buy Now | |
Distrelec
from US$646.07
|
8
in stock
|
Buy Now | |
Conrad
from US$975.08
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$673.73
|
-
|
Buy Now | |
Avnet America
from US$873.60
|
-
|
Buy Now | |
element14
from US$668.04
|
-
|
Buy Now | |
TTI Europe
from US$681.96
|
-
|
Buy Now | |
Farnell
from US$753.75
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Supply Output Type | Adjustable Fixed |
Output Power Max | 3.192kW |
Output Voltage Nom. | 24V |
Output Current Max | 133A |
Product Range | DPU-3200 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Switching Power Supplies 3192W 24V 133A 1U Power Supply | Sager |
SPS case 3192W 24V/133A | Schukat Electronic |
24Vdc PFC Power Supply Current Sharing 4+1 Redundancy Built In DC Fan | TRC Electronics |
Power Supply Switch Mode 24V 3192W | RS |
Power Supply, AC-DC, Front End, 3192W, 24V@133A, 90-264V In, PFC | MEAN WELL DPU-3200-24 | RS Americas |
MEAN WELL Power Supply, 3.2kW, 24V, 133A | Distrelec |
Closed design (case) with fan, screw terminals · Universal input · Output voltage and constant power level can be programd · Built-in PFC circuit · Active current sharing up to 16000 W (4+1) · Protected against short circuit, overload, overvoltage, overheating | Conrad |
Power Supply, Ac-Dc, 24V, 133A | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 133A | element14 |
AC/DC 3.2KW 24V 133A | TTI Europe |
Where can I find additional details, specifications and documents for a DPU-3200-24?
Additional datasheets, footprints and schematics for DPU-3200-24 are listed on our Part Details page. You can also find images and similar parts to DPU-3200-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DPU-3200-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DPU-3200-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DPU-3200-24 fall under?
The DPU-3200-24 is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to DPU-3200-24 when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DPU-3200-24 you can contact the distributor directly for product support, shipping queries etc.
Is the DPU-3200-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DPU-3200-24 have stock available?
Authorised distributors including Sager, Schukat Electronic, Jameco Electronics, TRC Electronics and RS have stock available or on a lead time for DPU-3200-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DPU-3200-24 often in real-time on the comparison pages.
What if I can't find stock of DPU-3200-24?
You can fill out our help required form which you can use to request a quote for DPU-3200-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.