Status: | Active |
---|---|
Series: | DN3545 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
650
in stock
|
Buy Now | |
Microchip Technology
from US$0.64
|
12,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
765
in stock
|
Buy Now | |
element14
from US$0.71
|
765
in stock
|
Buy Now | |
Farnell
from US$0.68
|
765
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
85
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High input impedance |
Low input capacitance |
Fast switching speeds |
Low on-resistance |
Free from secondary breakdown |
Low input and output leakage |
BVdsx min (V) | 450 |
---|---|
RDS (Ohms) | 20 |
Vgs(off) min (V) | -1.5 |
Vgs(off) max (V) | -3.5 |
Package | TO-92, SOT-89 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -55C to +150C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
MOSFET, DEPLETION-MODE, 450V, 20 Ohm | Microchip Technology |
Mosfet Transistor, N Channel, 136 Ma, 450 V, 20 Ohm, 0 V Rohs Compliant: Yes |Microchip DN3545N3-G | Newark Electronics |
MOSFET, N CH, 450V, 0.136A, TO-92-3 | element14 |
MOSFET Trans, N-Ch, 450V, 136mA, TO-92 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 450V 0.136A 3-Pin TO-92 Bag | Avnet America |
MOSFET, DEPLETION-MODE, 450V, 20 Ohm3 TO-92 BAG | Microchip Technology Inc. DN3545N3-G | RS Americas |
Where can I find additional details, specifications and documents for a DN3545N3-G?
Additional datasheets, footprints and schematics for DN3545N3-G are listed on our Part Details page. You can also find images and similar parts to DN3545N3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DN3545N3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DN3545N3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DN3545N3-G fall under?
The DN3545N3-G is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DN3545N3-G when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DN3545N3-G you can contact the distributor directly for product support, shipping queries etc.
Is the DN3545N3-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DN3545N3-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DN3545N3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DN3545N3-G often in real-time on the comparison pages.
What if I can't find stock of DN3545N3-G?
You can fill out our help required form which you can use to request a quote for DN3545N3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.