DMS22B5A1CAFL336N Passive Components by Bourns Electronics

ROTARY SENSOR, 1TURN, 22MM, BUSH MOUNT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.79

Distributor Stock
Logo for RS
RS
from US$41.06
29
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.79
86
in stock
Buy Now
Logo for element14
element14
from US$37.58
86
in stock
Buy Now
Logo for Farnell
Farnell
from US$37.86
86
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$34.08
-
Buy Now

Specifications

No. of Pins 4Pins
Sensor Housing Bushing Mount
Supply Voltage DC Max 5.5V
Supply Voltage DC Min 4.5V

Alternative Descriptions

Rotary Sensor, 1Turn, 22Mm, Bush Mount | Newark Electronics
Rotary Sensor with SSI, single turn 12 b | RS
Rotary Sensor, 1 Turn, 22 mm, Bush Mount, 4 Pin, SSI | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DMS22B5A1CAFL336N?

Additional datasheets, footprints and schematics for DMS22B5A1CAFL336N are listed on our Part Details page. You can also find images and similar parts to DMS22B5A1CAFL336N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DMS22B5A1CAFL336N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMS22B5A1CAFL336N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DMS22B5A1CAFL336N fall under?

The DMS22B5A1CAFL336N is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to DMS22B5A1CAFL336N when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DMS22B5A1CAFL336N you can contact the distributor directly for product support, shipping queries etc.

Is the DMS22B5A1CAFL336N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DMS22B5A1CAFL336N have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for DMS22B5A1CAFL336N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DMS22B5A1CAFL336N often in real-time on the comparison pages.

What if I can't find stock of DMS22B5A1CAFL336N?

You can fill out our help required form which you can use to request a quote for DMS22B5A1CAFL336N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay