Status: | Unknown |
---|---|
Series: | DMC-M Series |
RoHS: | Unknown |
Prices starting from US$12.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.55
|
70
in stock
|
Buy Now | |
TTI Europe
from US$22.75
|
4,650
in stock
|
Buy Now | |
Electro Enterprises
from US$12.85
|
299
in stock
|
Buy Now | |
Chip One Stop
from US$29.70
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$24.56
|
70
in stock
|
Buy Now | |
element14
from US$30.45
|
70
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | DMC-M Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | 20 |
For Use With | Deutsch DMC-M Series Modular Connector |
Locking Type | - |
Connector Body Material | - |
PLUG SINGLE MOD KEY N BLACK | TTI Europe |
Heavy Duty Housing, Plug, Size 20, Black | Newark Electronics |
HEAVY DUTY HOUSING, PLUG, SIZE 20, BLACK | element14 |
CONNECTOR, PLUG SINGLE MODULE N KEYING | Avnet America |
Where can I find additional details, specifications and documents for a DMC-MD 20 N?
Additional datasheets, footprints and schematics for DMC-MD 20 N are listed on our Part Details page. You can also find images and similar parts to DMC-MD 20 N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC-MD 20 N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC-MD 20 N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMC-MD 20 N fall under?
The DMC-MD 20 N is listed under Deutsch Parts.
Can I view similar or alternative parts?
You can view similar parts to DMC-MD 20 N when available in the Deutsch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC-MD 20 N you can contact the distributor directly for product support, shipping queries etc.
Is the DMC-MD 20 N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMC-MD 20 N have stock available?
Authorised distributors including TTI Europe, Electro Enterprises, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for DMC-MD 20 N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC-MD 20 N often in real-time on the comparison pages.
What if I can't find stock of DMC-MD 20 N?
You can fill out our help required form which you can use to request a quote for DMC-MD 20 N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.