Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | Complementary N and P Channel |
---|---|
Drain Source Voltage Vds | 25V |
Continuous Drain Current Id | 680mA |
On Resistance Rds(on) | 0.28ohm |
Transistor Mounting | Surface Mount |
RoHS Compliant | Yes |
Trans MOSFET Array N-CH/P-CH 25V/-25V 0.68A/-0.46A 6-Pin TSOT-26 T/R | Avnet Silica |
Mosfet, Complementary, 25V, 0.68A, 0.7W | Newark Electronics |
Where can I find additional details, specifications and documents for a DMC3730UVT-7?
Additional datasheets, footprints and schematics for DMC3730UVT-7 are listed on our Part Details page. You can also find images and similar parts to DMC3730UVT-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC3730UVT-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC3730UVT-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMC3730UVT-7 fall under?
The DMC3730UVT-7 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to DMC3730UVT-7 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC3730UVT-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DMC3730UVT-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMC3730UVT-7 have stock available?
Authorised distributors including Avnet Silica, Avnet America and Newark Electronics have stock available or on a lead time for DMC3730UVT-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC3730UVT-7 often in real-time on the comparison pages.
What if I can't find stock of DMC3730UVT-7?
You can fill out our help required form which you can use to request a quote for DMC3730UVT-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.