Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
DC Collector Current | 500mA |
Power Dissipation Pd | 300mW |
DC Current Gain hFE | 40hFE |
No. of Pins | 6Pins |
RoHS Compliant | Yes |
Transistor, Npn, 50V, 500Ma, Mini6-G4-B, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a DMC204020R?
Additional datasheets, footprints and schematics for DMC204020R are listed on our Part Details page. You can also find images and similar parts to DMC204020R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMC204020R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMC204020R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMC204020R fall under?
The DMC204020R is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to DMC204020R when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMC204020R you can contact the distributor directly for product support, shipping queries etc.
Is the DMC204020R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DMC204020R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DMC204020R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMC204020R often in real-time on the comparison pages.
What if I can't find stock of DMC204020R?
You can fill out our help required form which you can use to request a quote for DMC204020R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.