Status: | Unknown |
---|---|
Series: | DMB01 Series |
RoHS: | Unknown |
Prices starting from US$87.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$154.60
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$143.29
|
37
in stock
|
Buy Now | |
element14
from US$121.16
|
37
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$87.73
|
22
in stock
|
Buy Now | |
Distrelec
from US$134.97
|
6
in stock
|
Buy Now | |
RS Americas
from US$131.38
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$177.98
|
-
|
Buy Now | |
Relay Specialties
from US$141.18
|
-
|
Buy Now |
Product Range | DMB01 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240V |
Time Delay Relay, Dpdt, 100H, 240Vac/Dc | Newark Electronics |
TIME DELAY RELAY, DPDT, 100H, 240VAC/DC | element14 |
Timer | Transfer Multisort Elektronik |
Carlo Gavazzi Time Lag Relay DMB01 100h 250V 5A 24V 2CO Number of Functions 7 | Distrelec |
Relay, Time Delay | Carlton-Bates |
DPDT MULTIFUNCTION TIMER | Relay Specialties |
Where can I find additional details, specifications and documents for a DMB01DM24?
Additional datasheets, footprints and schematics for DMB01DM24 are listed on our Part Details page. You can also find images and similar parts to DMB01DM24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DMB01DM24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DMB01DM24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DMB01DM24 fall under?
The DMB01DM24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to DMB01DM24 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DMB01DM24 you can contact the distributor directly for product support, shipping queries etc.
Is the DMB01DM24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DMB01DM24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for DMB01DM24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DMB01DM24 often in real-time on the comparison pages.
What if I can't find stock of DMB01DM24?
You can fill out our help required form which you can use to request a quote for DMB01DM24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.