Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$182.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$186.70
|
1
in stock
|
Buy Now | |
Microchip Technology
from US$182.15
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$189.44
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$209.22
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$186.00
|
1
in stock
|
Buy Now | |
element14
from US$198.37
|
1
in stock
|
Buy Now | |
Future Electronics
from US$198.36
|
-
|
Buy Now | |
Avnet America
from US$182.15
|
-
|
Buy Now | |
Richardson RFPD
from US$198.49
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | CEC1x02 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | CEC1702 |
Kit Contents | Development Board CEC1702 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CEC1x02 Development Board | Microchip Technology |
Development Board, Arm Cortex-M4 Mcu | Newark Electronics |
Dev.kit: Microchip | Transfer Multisort Elektronik |
DEVELOPMENT BOARD, ARM CORTEX-M4 MCU | element14 |
CEC1x02 32-bit ARM Cortex-M4 based microcontroller with Plug-in Module Development Board | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a DM990013?
Additional datasheets, footprints and schematics for DM990013 are listed on our Part Details page. You can also find images and similar parts to DM990013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM990013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM990013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM990013 fall under?
The DM990013 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to DM990013 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM990013 you can contact the distributor directly for product support, shipping queries etc.
Is the DM990013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DM990013 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Transfer Multisort Elektronik, Chip One Stop and element14 have stock available or on a lead time for DM990013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM990013 often in real-time on the comparison pages.
What if I can't find stock of DM990013?
You can fill out our help required form which you can use to request a quote for DM990013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.