Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$0.22
|
39,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
35,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
12,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
9,187
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ferchipbdbb,1Ln,1612,dm Rohs Compliant: Yes |Laird DM1612X560R-10 | Newark Electronics |
Ferrite Bead, 1612, 56 Ohm, 10 A, 4 Milliohm | Avnet America |
56 OHM | TTI Europe |
FerChipBdBB,1Ln,1612,DM,56x10000x0.004 | Laird Performance Materials DM1612X560R-10 | RS Americas |
Where can I find additional details, specifications and documents for a DM1612X560R-10?
Additional datasheets, footprints and schematics for DM1612X560R-10 are listed on our Part Details page. You can also find images and similar parts to DM1612X560R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DM1612X560R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DM1612X560R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DM1612X560R-10 fall under?
The DM1612X560R-10 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to DM1612X560R-10 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DM1612X560R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the DM1612X560R-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DM1612X560R-10 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for DM1612X560R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DM1612X560R-10 often in real-time on the comparison pages.
What if I can't find stock of DM1612X560R-10?
You can fill out our help required form which you can use to request a quote for DM1612X560R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.